Schneider Electric, Automation & Control Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Compact NS80H MA - Molded case circuit breakers for motor protection up to 37 kW Thanks to its high breaking capacity and its small size, Compact NS80H MA is specially... | |
| Tesys GB2 - Breakers for control circuits Thermal-magnetic circuit breakers from 0.5 to 20 A for the protection of industrial equipment control circuits 12 ratings are available, from 0.5 to... | |
| TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and... | |
| TeSys GV7 - Thermal magnetic motor circuit breakers up to 110 kW Rocker lever control Models: GV7-RE, GV7-RS 8 ratings Optional door-mounted control Short-circuit trip threshold: average 13 In Rated... |