Malema Sensors Ultrasonic Flow meter M-1500P

Description
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal from the sensor and provides flow rate information in terms of analog and pulse output signals. (Both the LCD display and output signals are user-scalable). Features The M-1500 Plus utilizes the latest digital signal processing (DSP) technology and features significant reduction of adverse influence of bubbles in measured fluids which is a common problem in semiconductor and chemical processes. Normally, ultrasonic flowmeters have difficulty in measuring fluid containing bubbles. This is because the bubbles interfere with ultrasonic signal passage. With our DSP technology and accumulated field experience, the measurement accuracy of fluids with bubbles capability has been remarkably improved.
Datasheet
Description
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal from the sensor and provides flow rate information in terms of analog and pulse output signals. (Both the LCD display and output signals are user-scalable). Features The M-1500 Plus utilizes the latest digital signal processing (DSP) technology and features significant reduction of adverse influence of bubbles in measured fluids which is a common problem in semiconductor and chemical processes. Normally, ultrasonic flowmeters have difficulty in measuring fluid containing bubbles. This is because the bubbles interfere with ultrasonic signal passage. With our DSP technology and accumulated field experience, the measurement accuracy of fluids with bubbles capability has been remarkably improved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow meter - M-1500P - Malema Sensors
Boca Raton, FL, USA
Ultrasonic Flow meter
M-1500P
Ultrasonic Flow meter M-1500P
The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal from the sensor and provides flow rate information in terms of analog and pulse output signals. (Both the LCD display and output signals are user-scalable). Features The M-1500 Plus utilizes the latest digital signal processing (DSP) technology and features significant reduction of adverse influence of bubbles in measured fluids which is a common problem in semiconductor and chemical processes. Normally, ultrasonic flowmeters have difficulty in measuring fluid containing bubbles. This is because the bubbles interfere with ultrasonic signal passage. With our DSP technology and accumulated field experience, the measurement accuracy of fluids with bubbles capability has been remarkably improved.

The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives the raw flow rate signal from the sensor and provides flow rate information in terms of analog and pulse output signals. (Both the LCD display and output signals are user-scalable).

Features

The M-1500 Plus utilizes the latest digital signal processing (DSP) technology and features significant reduction of adverse influence of bubbles in measured fluids which is a common problem in semiconductor and chemical processes. Normally, ultrasonic flowmeters have difficulty in measuring fluid containing bubbles. This is because the bubbles interfere with ultrasonic signal passage. With our DSP technology and accumulated field experience, the measurement accuracy of fluids with bubbles capability has been remarkably improved.

Supplier's Site Datasheet

Technical Specifications

  Malema Sensors
Product Category Liquid Flow Meters
Product Number M-1500P
Product Name Ultrasonic Flow meter
Meter Technology Ultrasonic
Features Controller
Operating Temperature 32 to 115 F (0 to 46 C)
Process Media Type Liquid
Operating Pressure 70 psi (49.26 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300313 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Corrosion and UV Resistant PVC Calibration Column - CC2000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details