Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema manufactures a line of Tangential Turbine (also called Paddle Wheel) Flow meters that utilize sophisticated circuitry to foster signal conditioning.
Features
| Malema Sensors | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-10000 |
| Product Name | Paddlewheel Flow Meters |
| Meter Technology | Paddlewheel |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Process Media Type | Liquid |
| Operating Pressure | 100 to 500 psi (70.38 to 352 m H2O) |
| Media Temperature | -40 to 185 F (-40 to 85 C) |