Malema Sensors Integrated Ultrasonic Flow Meter M-2511

Description
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired. Features: Sensor and Electronics integrated in a compact easy-to-install package No Dead Legs No Obstructions, with minimal pressure drop No Moving Parts in the flow path All wetted parts made of PFA Free from ion or particle contamination Corrosion resistant Wide rangeability Fit for high temperature applications
Datasheet
Description
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired. Features: Sensor and Electronics integrated in a compact easy-to-install package No Dead Legs No Obstructions, with minimal pressure drop No Moving Parts in the flow path All wetted parts made of PFA Free from ion or particle contamination Corrosion resistant Wide rangeability Fit for high temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Ultrasonic Flow Meter - M-2511 - Malema Sensors
Boca Raton, FL, USA
Integrated Ultrasonic Flow Meter
M-2511
Integrated Ultrasonic Flow Meter M-2511
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired. Features: Sensor and Electronics integrated in a compact easy-to-install package No Dead Legs No Obstructions, with minimal pressure drop No Moving Parts in the flow path All wetted parts made of PFA Free from ion or particle contamination Corrosion resistant Wide rangeability Fit for high temperature applications

The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired.

Features:

  • Sensor and Electronics integrated in a compact easy-to-install package
  • No Dead Legs
  • No Obstructions, with minimal pressure drop
  • No Moving Parts in the flow path
  • All wetted parts made of PFA
  • Free from ion or particle contamination
  • Corrosion resistant
  • Wide rangeability
  • Fit for high temperature applications
Supplier's Site Datasheet

Technical Specifications

  Malema Sensors
Product Category Liquid Flow Meters
Product Number M-2511
Product Name Integrated Ultrasonic Flow Meter
Meter Technology Ultrasonic
Features Built-in Alarm Indicator
Operating Temperature 32 to 115 F (0 to 46 C)
Process Media Type Liquid
Operating Pressure 70 psi (49.26 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300305 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details