tecsis LP Low Range Pressure Transmitter 4-20 mA Model XPIL-1A

Description
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements. Features All stainless construction High accuracy Low capacities available Optional various electrical connections and pressure ports Available also with various wetted parts materials
Description
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements. Features All stainless construction High accuracy Low capacities available Optional various electrical connections and pressure ports Available also with various wetted parts materials

Suppliers

Company
Product
Description
Supplier Links
Low Range Pressure Transmitter 4-20 mA - Model XPIL-1A - tecsis LP
Worthington, OH, USA
Low Range Pressure Transmitter 4-20 mA
Model XPIL-1A
Low Range Pressure Transmitter 4-20 mA Model XPIL-1A
The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements. Features All stainless construction High accuracy Low capacities available Optional various electrical connections and pressure ports Available also with various wetted parts materials

The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature from -100° to +325°F. Model XPDL features fully welded stainless steel construction for durability, with optional wetted parts materials also available. Various pressure ports and electrical terminations are offered to meet application requirements.

Features

  • All stainless construction
  • High accuracy
  • Low capacities available
  • Optional various electrical connections and pressure ports
  • Available also with various wetted parts materials
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Pressure Transmitters
Product Number Model XPIL-1A
Product Name Low Range Pressure Transmitter 4-20 mA
Signal Output Analog Current
Sensor Technology Strain Gauge
Pressure Measurement Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-B2R-PC10-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers