Kistler Group Piezoresistive Pressure Transmitter 4080B005

Description
Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors. • Miniature M6 thread size • Wrench size 11 • Weight <13,5 g • Media separated measuring element • Temperature compensated 25 ... 120 °C (77 ... 248 °F) • Internal temperature measurement The completely media separated measuring element allows operations without any concerns regarding performance or reliability of the transmitter. Ranges of 5, 10, 20, 130 and 250 bar with an output of 0,2 ... 4,4 VDC covers a wide range of applications. In addition, the transmitter includes a temperature voltage output of 1,8 ... 3,6 VDC. This temperature probe is located on the sensitive pressure element itself and provides helpful diagnosis data.
Datasheet
Description
Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors. • Miniature M6 thread size • Wrench size 11 • Weight <13,5 g • Media separated measuring element • Temperature compensated 25 ... 120 °C (77 ... 248 °F) • Internal temperature measurement The completely media separated measuring element allows operations without any concerns regarding performance or reliability of the transmitter. Ranges of 5, 10, 20, 130 and 250 bar with an output of 0,2 ... 4,4 VDC covers a wide range of applications. In addition, the transmitter includes a temperature voltage output of 1,8 ... 3,6 VDC. This temperature probe is located on the sensitive pressure element itself and provides helpful diagnosis data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Pressure Transmitter - 4080B005 - Kistler Group
Novi, MI, United States
Piezoresistive Pressure Transmitter
4080B005
Piezoresistive Pressure Transmitter 4080B005
Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors. • Miniature M6 thread size • Wrench size 11 • Weight <13,5 g • Media separated measuring element • Temperature compensated 25 ... 120 °C (77 ... 248 °F) • Internal temperature measurement The completely media separated measuring element allows operations without any concerns regarding performance or reliability of the transmitter. Ranges of 5, 10, 20, 130 and 250 bar with an output of 0,2 ... 4,4 VDC covers a wide range of applications. In addition, the transmitter includes a temperature voltage output of 1,8 ... 3,6 VDC. This temperature probe is located on the sensitive pressure element itself and provides helpful diagnosis data.

Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors.

• Miniature M6 thread size
• Wrench size 11
• Weight <13,5 g
• Media separated measuring element
• Temperature compensated 25 ... 120 °C (77 ... 248 °F)
• Internal temperature measurement

The completely media separated measuring element allows operations without any concerns regarding performance or reliability of the transmitter. Ranges of 5, 10, 20, 130 and 250 bar with an output of 0,2 ... 4,4 VDC covers a wide range of applications. In addition, the transmitter includes a temperature voltage output of 1,8 ... 3,6 VDC. This temperature probe is located on the sensitive pressure element itself and provides helpful diagnosis data.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Pressure Transmitters
Product Number 4080B005
Product Name Piezoresistive Pressure Transmitter
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Pressure Measurement Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-S4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details