Kistler Group Piezoresistive Pressure Transmitter 4262A

Description
A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present. • Pressure ranges from –1 ... 350 bar • 0,05 %FS accuracy • 0,1 %FS stability per year • Temperature compensated –40 ... 120 °C • 300 % proof pressure • Fast response time • mV, V and mA electrical output options • Many voltage output options, 1 ... 5, 0,5 ... 4,5, 0 ... 10 etc.. (3 and 4-wire) • Intrinsically Safe Applications Type 4260/62A... series from Kistler is well suited for demand- ing pressure applications in the R&D, engine test, road test, component test and other test applications supporting the au- tomotive, aerospace and industrial markets.
Datasheet
Description
A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present. • Pressure ranges from –1 ... 350 bar • 0,05 %FS accuracy • 0,1 %FS stability per year • Temperature compensated –40 ... 120 °C • 300 % proof pressure • Fast response time • mV, V and mA electrical output options • Many voltage output options, 1 ... 5, 0,5 ... 4,5, 0 ... 10 etc.. (3 and 4-wire) • Intrinsically Safe Applications Type 4260/62A... series from Kistler is well suited for demand- ing pressure applications in the R&D, engine test, road test, component test and other test applications supporting the au- tomotive, aerospace and industrial markets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Pressure Transmitter - 4262A - Kistler Group
Novi, MI, United States
Piezoresistive Pressure Transmitter
4262A
Piezoresistive Pressure Transmitter 4262A
A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present. • Pressure ranges from –1 ... 350 bar • 0,05 %FS accuracy • 0,1 %FS stability per year • Temperature compensated –40 ... 120 °C • 300 % proof pressure • Fast response time • mV, V and mA electrical output options • Many voltage output options, 1 ... 5, 0,5 ... 4,5, 0 ... 10 etc.. (3 and 4-wire) • Intrinsically Safe Applications Type 4260/62A... series from Kistler is well suited for demand- ing pressure applications in the R&D, engine test, road test, component test and other test applications supporting the au- tomotive, aerospace and industrial markets.

A versatile high performance pressure transmitter that will operate in harsh test environments where temperature extremes, high vibration and shock levels are present.
• Pressure ranges from –1 ... 350 bar
• 0,05 %FS accuracy
• 0,1 %FS stability per year
• Temperature compensated –40 ... 120 °C
• 300 % proof pressure
• Fast response time
• mV, V and mA electrical output options
• Many voltage output options, 1 ... 5, 0,5 ... 4,5, 0 ... 10 etc.. (3 and 4-wire)
• Intrinsically Safe

Applications

Type 4260/62A... series from Kistler is well suited for demand-
ing pressure applications in the R&D, engine test, road test,
component test and other test applications supporting the au-
tomotive, aerospace and industrial markets.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Pressure Transmitters
Product Number 4262A
Product Name Piezoresistive Pressure Transmitter
Signal Output Analog Voltage; Analog Current (optional feature)
Sensor Technology Piezoelectric
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTE-P10R-Q3-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details