DTN2070 Differential Pressure Transmitter. The DTN2070 Class 1E Differential Pressure Transmitter is designed for harsh nuclear environments and manufactured by Ultra Energy. The transmitters provide precision pressure measurements in nuclear applications requiring reliable performance and functional safety. The instruments are Class 1E qualified to IEEE 323-1974 and IEEE 344- 1987. The DTN2070 contains only analog electronics utilizing a diaphragm isolated direct coupled strain gauge pressure sensor capsule. The DTN2070 is updated to meet the most stringent environmental requirements of Gen III+ reactors for harsh operating environments and post-accident monitoring applications inside containment.
| Ultra Energy | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Name | DTN2070 Differential Pressure Transmitter |
| Signal Output | Analog Voltage |