ZwickRoell LP roboTest I Robotic Testing System

Description
The robotic testing system roboTest I can be mounted on pendulum impact testers for metals or plastics, and automates temperature conditioning, specimen feeding and Charpy or Izod impact tests. In the Charpy method, metals are tested to ISO 148 or ASTM E23 in a temperature range of -180 to +300 °C (optionally up to +600 °C). The robotic testing system can be used in semi-automatic or fully automatic version with a 450 joule order 750 joule (HIT450P/PSW750) pendulum impact tester. In the Charpy method, plastics are tested to ISO 179 or ASTM D256, or optionally using the Izod method to ISO 180 or ASTM E23 in a temperature range of -80 to +100 °C. The roboTest I for plastics can be used in fully automatic version with a 25 joule or 50 joule (HIT 25/50) pendulum impact tester.
Datasheet
Description
The robotic testing system roboTest I can be mounted on pendulum impact testers for metals or plastics, and automates temperature conditioning, specimen feeding and Charpy or Izod impact tests. In the Charpy method, metals are tested to ISO 148 or ASTM E23 in a temperature range of -180 to +300 °C (optionally up to +600 °C). The robotic testing system can be used in semi-automatic or fully automatic version with a 450 joule order 750 joule (HIT450P/PSW750) pendulum impact tester. In the Charpy method, plastics are tested to ISO 179 or ASTM D256, or optionally using the Izod method to ISO 180 or ASTM E23 in a temperature range of -80 to +100 °C. The roboTest I for plastics can be used in fully automatic version with a 25 joule or 50 joule (HIT 25/50) pendulum impact tester.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
roboTest I Robotic Testing System -  - ZwickRoell LP
Kennesaw, GA, United States
roboTest I Robotic Testing System
roboTest I Robotic Testing System
The robotic testing system roboTest I can be mounted on pendulum impact testers for metals or plastics, and automates temperature conditioning, specimen feeding and Charpy or Izod impact tests. In the Charpy method, metals are tested to ISO 148 or ASTM E23 in a temperature range of -180 to +300 °C (optionally up to +600 °C). The robotic testing system can be used in semi-automatic or fully automatic version with a 450 joule order 750 joule (HIT450P/PSW750) pendulum impact tester. In the Charpy method, plastics are tested to ISO 179 or ASTM D256, or optionally using the Izod method to ISO 180 or ASTM E23 in a temperature range of -80 to +100 °C. The roboTest I for plastics can be used in fully automatic version with a 25 joule or 50 joule (HIT 25/50) pendulum impact tester.

The robotic testing system roboTest I can be mounted on pendulum impact testers for metals or plastics, and automates temperature conditioning, specimen feeding and Charpy or Izod impact tests. In the Charpy method, metals are tested to ISO 148 or ASTM E23 in a temperature range of -180 to +300 °C (optionally up to +600 °C). The robotic testing system can be used in semi-automatic or fully automatic version with a 450 joule order 750 joule (HIT450P/PSW750) pendulum impact tester. In the Charpy method, plastics are tested to ISO 179 or ASTM D256, or optionally using the Izod method to ISO 180 or ASTM E23 in a temperature range of -80 to +100 °C. The roboTest I for plastics can be used in fully automatic version with a 25 joule or 50 joule (HIT 25/50) pendulum impact tester.

Supplier's Site Datasheet

Technical Specifications

  ZwickRoell LP
Product Category Robots
Product Name roboTest I Robotic Testing System
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Life Science Robotics - MICROLAB® STAR - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 12 to 25 kg (26.46 to 55.12 lbs)
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details