Servomotor with DC Supply and Electronics on Board
| Parker Hannifin / Automation / Electromechanical Division - Europe | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MDC70 |
| Product Name | Motornet DC Series |
| Motor Type | DC Motor |
| DC Voltage Range | 325.0 to 750.0 VDC |
| Continuous Torque | 17.7 In-lbs (20.41 kg-cm) |
| Rotor Inertia | 21.24 oz-in-sec² (150 kg-cm²) |
| Units | Metric |