Bionetics Datasheets for Volumetric Liquid Flow Switches

Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more

Product Name Notes
Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to...
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity...
Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in...
Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down...