Proteus Industries Inc. Datasheets for Volumetric Liquid Flow Switches
Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| 8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF... | |
| 100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position... | |
| Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use... | |
| Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to... |