Dynalco Datasheets for Process Monitors

Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions.
Process Monitors: Learn more

Product Name Notes
18-channel temperature indicator accepts grounded and ungrounded thermocouples of the same type, depending on the model. Integral cold junction compensation. Some versions accept all 100 ohm platinum RTDs. Not intrinsically...
19-channel temperature indicator is powered by two 9- volt alkaline batteries. Accepts grounded and ungrounded thermocouples of the same type depending on model. Some versions accept all 100 ohm platinum...
24-channel temperature indicator is powered by 24 VDC. Accepts most popular grounded and ungrounded thermocouple types as well as 100 ohm platinum RTD, depending on model. Integral cold junction compensation.
24-channel temperature indicator is powered by two 9- volt alkaline batteries. Accepts most popular grounded and ungrounded thermocouple types as well as 100 ohm platinum RTD, depending on model. Integral...
Our Catalyst Monitor meets the RICE NESHAP Continuous Parameter Monitoring requirements. It is a low cost solution that comes pre-configured and is quick and easy to install and get running.
Our SC2124 scanner/controller is a microprocessor based controller that has 24 channels of Analog input, offers Class A, B or C alarms and shutdowns and 4 relay outputs for controls.
The SC-2000 series microprocessor-based scanners continuously samples temperature, pressure, and other analog signals. The large multi-informational display indicates both the value of each channel and any alarm conditions. Model SC-2124M...
The UM-600 monitors up to 6 channels of any analog signal plus engine speed and hours and provides an alarm and two different shutdown signal upon user-defined set-points being exceeded.