Dynalco M208 Magnetic Pickup/Speed Sensor M208

Description
This magnetic pickup can power other instruments. It has high sensitivity which produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet
Description
This magnetic pickup can power other instruments. It has high sensitivity which produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M208 Magnetic Pickup/Speed Sensor - M208 - Dynalco
Los Angeles, CA, USA
M208 Magnetic Pickup/Speed Sensor
M208
M208 Magnetic Pickup/Speed Sensor M208
This magnetic pickup can power other instruments. It has high sensitivity which produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

This magnetic pickup can power other instruments. It has high sensitivity which produces output even at low speed (<300 rpm), larger gear (>2 inch diam.) applications. It has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved.

Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Speed Sensors
Product Number M208
Product Name M208 Magnetic Pickup/Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

3-Wire True Zero Hall IC - A1469LK-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
 - TLE49595UFXHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details