Dynalco Datasheets for Tachometers

Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more

Product Name Notes
TACHOMETER: signal-powered, 4- digit, instrinsically safe, unlighted display, ½ gate time range of SPD-100 The SPD-108 is a solid- state, intrinsically safe tachometer with a gate time range (0.13...
TACHOMETER: signal-powered, 4- digit, intrinsically safe, unlighted display The SPD-100 is a solid- state, intrinsically safe tachometer. The gate time range (0.26 to 5.70 seconds) is field- programmable. It...
TACHOMETER: signal-powered, 4- digit, lighted display The SPD-100L is a solid- state tachometer. The gate time range (0.26 to 5.70 seconds) is field-programmable. It is well-sealed for rugged indoor...
Hourmeter with tachometer and 2 analog input channels. Single relay output for alarm/shutdown. CSA approved.
TACHOMETER: signal-powered, 4- digit, lighted display, ½ gate time range of SPD-100 The SPD-108L is a solid- state, tachometer with a gate time range (0.13 to 2.85 sec) that is...
TACHOMETER: signal-powered, digital peak speed with memory tachometer. The SPH-100 is a solid- state, intrinsically safe tachometer designed for steam turbines, turbochargers, and other high speed applications. The SPH-100 is...
The DST-2000C direction sensing tachometer measures and monitors direction of rotation, speed, rate, flow, etc. Capable of driving tachometers and up/down counters to provide rate information as well as total...
The LST-100 is specially designed to display very low speeds. It features a field- selectable pulse rate multiplier that increases signal pulse rate by a factor of 10 or 100.
The LST-100L is the lighted version of the LST-100. It is specially designed to display very low speeds. It features a field-selectable pulse rate multiplier that increases signal pulse rate...
The LST-108L is the lighted version of the LST-108. It is specially designed to display very low speeds. It features a field-selectable pulse rate multiplier that increases signal pulse rate...
The MTH-103E is a newer version of the MTH-103D. The function, package size and wiring are the same although the MTH-103E has a keypad that replaces the old push button,...