Dynalco M140 Magnetic Pickup/Speed Sensor M140

Description
This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is intended for standard temperature, lower speed (300 to 500 rpm) applications. It has a thread length of 1.875 inches and a 3/4-20 thread; this pickup also includes leads. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet
Description
This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is intended for standard temperature, lower speed (300 to 500 rpm) applications. It has a thread length of 1.875 inches and a 3/4-20 thread; this pickup also includes leads. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M140 Magnetic Pickup/Speed Sensor - M140 - Dynalco
Los Angeles, CA, USA
M140 Magnetic Pickup/Speed Sensor
M140
M140 Magnetic Pickup/Speed Sensor M140
This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is intended for standard temperature, lower speed (300 to 500 rpm) applications. It has a thread length of 1.875 inches and a 3/4-20 thread; this pickup also includes leads. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is intended for standard temperature, lower speed (300 to 500 rpm) applications. It has a thread length of 1.875 inches and a 3/4-20 thread; this pickup also includes leads.

Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Speed Sensors
Product Number M140
Product Name M140 Magnetic Pickup/Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE4922XINFHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
2 suppliers
Dual Output Differential Speed and Direction Sensor IC - ATS17501PSGATN-VDFUYJ - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details