Dynalco M207 Magnetic Pickup/Speed Sensor M207

Description
This magnetic pickup can power other instruments. It produces output even at low speed (300 to 500 rpm) applications. It also has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet
Description
This magnetic pickup can power other instruments. It produces output even at low speed (300 to 500 rpm) applications. It also has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M207 Magnetic Pickup/Speed Sensor - M207 - Dynalco
Los Angeles, CA, USA
M207 Magnetic Pickup/Speed Sensor
M207
M207 Magnetic Pickup/Speed Sensor M207
This magnetic pickup can power other instruments. It produces output even at low speed (300 to 500 rpm) applications. It also has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

This magnetic pickup can power other instruments. It produces output even at low speed (300 to 500 rpm) applications. It also has a long reach (4.000 inches), a 3/4-16 thread and is CSA approved.
Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Speed Sensors
Product Number M207
Product Name M207 Magnetic Pickup/Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

3-Wire True Zero Hall IC - A1469LK-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
 - TLE4928HALA1 - Rochester Electronics
Infineon Technologies AG
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details