Dynalco M134 Magnetic Pickup/Speed Sensor M134

Description
This intrinsically-safe, low-output magnetic pickup has a standard reach (1.125 inches), 5/8-18 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet
Description
This intrinsically-safe, low-output magnetic pickup has a standard reach (1.125 inches), 5/8-18 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M134 Magnetic Pickup/Speed Sensor - M134 - Dynalco
Los Angeles, CA, USA
M134 Magnetic Pickup/Speed Sensor
M134
M134 Magnetic Pickup/Speed Sensor M134
This intrinsically-safe, low-output magnetic pickup has a standard reach (1.125 inches), 5/8-18 thread and is CSA approved. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

This intrinsically-safe, low-output magnetic pickup has a standard reach (1.125 inches), 5/8-18 thread and is CSA approved.

Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Speed Sensors
Product Number M134
Product Name M134 Magnetic Pickup/Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details