Dynalco M205-6 Magnetic Pickup/Speed Sensor M205-6

Description
Magnetic Pickup: intrinsically safe, power zener, extra long reach The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam. applications. It has an extra-long 6 inch threaded housing Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet
Description
Magnetic Pickup: intrinsically safe, power zener, extra long reach The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam. applications. It has an extra-long 6 inch threaded housing Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M205-6 Magnetic Pickup/Speed Sensor - M205-6 - Dynalco
Los Angeles, CA, USA
M205-6 Magnetic Pickup/Speed Sensor
M205-6
M205-6 Magnetic Pickup/Speed Sensor M205-6
Magnetic Pickup: intrinsically safe, power zener, extra long reach The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam. applications. It has an extra-long 6 inch threaded housing Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

Magnetic Pickup: intrinsically safe, power zener, extra long reach

The zener-limited output of this magnetic pickup makes it intrinsically safe and CSA approved. It produces output even at low speed (<300 rpm), larger gear (>2 inch diam. applications. It has an extra-long 6 inch threaded housing

Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA approved pickups may be used with any instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Speed Sensors
Product Number M205-6
Product Name M205-6 Magnetic Pickup/Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE4922XINFHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
2 suppliers
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
3-Wire True Zero Hall IC - A1469LK-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details