Dynalco M318 Magnetic Pickup/Speed Sensor M318

Description
This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is a sensitive pickup which makes it suitable for mid-speed (300 to 500 rpm) applications. It has a long reach (3.500 inches) and a 3/4-20 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL and some CSA approved pickups may be used with any instrumentation.
Datasheet
Description
This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is a sensitive pickup which makes it suitable for mid-speed (300 to 500 rpm) applications. It has a long reach (3.500 inches) and a 3/4-20 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL and some CSA approved pickups may be used with any instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M318 Magnetic Pickup/Speed Sensor - M318 - Dynalco
Los Angeles, CA, USA
M318 Magnetic Pickup/Speed Sensor
M318
M318 Magnetic Pickup/Speed Sensor M318
This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is a sensitive pickup which makes it suitable for mid-speed (300 to 500 rpm) applications. It has a long reach (3.500 inches) and a 3/4-20 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL and some CSA approved pickups may be used with any instrumentation.

This magnetic pickup has an explosion proof housing which makes it ideal for hazardous environments. It is a sensitive pickup which makes it suitable for mid-speed (300 to 500 rpm) applications. It has a long reach (3.500 inches) and a 3/4-20 thread.

Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL and some CSA approved pickups may be used with any instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Speed Sensors
Product Number M318
Product Name M318 Magnetic Pickup/Speed Sensor
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
 - TLE49595UHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details