Bepex International LLC Datasheets for Industrial Mixers
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more
| Product Name | Notes |
|---|---|
| The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise... | |
| Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal... | |
| Ideal for applications with high moisture addition and/or a porous, dispersible granule is desired Capable of feeding multiple powders, and circumferentially arranged spray nozzles permit simultaneous injection of up to... | |
| Ideal for continuous mixing, coating, hydrating, and homogenizing applications Feed multiple wet and dry ingredients at once Outboard bearings and seals make for easy maintenance Optional jacketed design provides high-efficiency... | |
| Low-pressure mixing ideal for combining powders and liquids to produce a paste or dough Mixing and forming are accomplished in one step, with multiple extrusion plate configurations for increased flexibility... |