Bepex International LLC Datasheets for Sample Dryers
Sample dryers are used to remove liquids from a sample through techniques such as freeze drying, spray drying, and evaporation.
Sample Dryers: Learn more
| Product Name | Notes |
|---|---|
| Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal... | |
| Gentle drying and mechanical fluidization of materials yields minimal dust generation Compact footprint with maximum heat transfer area Multiple rotor design can be used to handle difficult-to-convey materials Natural back-mixing... | |
| High speed paddles break up lumps and loose agglomerates for uniform thermal treatment Paddles can be adjusted to control residence time Sweep gas is used to inert the environment and... |