Bepex International LLC Datasheets for Pelletizers
Pelletizers are process machines that form materials into pellets for use in subsequent operations.
Pelletizers: Learn more
| Product Name | Notes |
|---|---|
| The Bepex MS Roll Compactor transforms fine solid materials into hard, dense sheets or briquettes. Designed for difficult applications to produce hard, granules or briquettes Multiple roll designs for the... | |
| The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise... | |
| The Extrud-O-Mix extrusion machine is a unique technology that eliminates typical boundaries between mixing and agglomeration equipment. Low-pressure mixing ideal for combining powders and liquids to produce a paste or... | |
| The Flex-O-Mix wet mixing machine is a versatile process technology that is capable of handling multiple applications including: High moisture addition where a porous dispersible granule is the desired final... | |
| The Turbulizer paddle mixer is a continuous high shear mixer with adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip... |