Bepex International LLC Continuator® Blending System

Description
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes Liquid and gas injection points can be incorporated throughout the body for even distribution of additives Simple design provides a lower-cost option for thermal treatment The Bepex Continuator is a jacketed ribbon blender-type device best suited for additional post-thermal treatment, and batch operations for long reacting/drying cycles. Multiple rotor configurations provide flexibility in controlling material flow for different operations; a paddle design provides conveyance in continuous processing, while a multi-directional ribbon design keeps material circulating throughout the vessel during batch processing. In batch operation this device can be run under pressure or vacuum, and gas can be injected directly into the process for inerting or additional reacting. The Continuator is just one of several thermal technologies we employ to develop an industrial process system that meets your application requirements. At Bepex, we are committed to developing the best process with the right technology. Between our robust equipment and decades of experience serving the industrial process market, we will design a system that is right for you.
Description
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes Liquid and gas injection points can be incorporated throughout the body for even distribution of additives Simple design provides a lower-cost option for thermal treatment The Bepex Continuator is a jacketed ribbon blender-type device best suited for additional post-thermal treatment, and batch operations for long reacting/drying cycles. Multiple rotor configurations provide flexibility in controlling material flow for different operations; a paddle design provides conveyance in continuous processing, while a multi-directional ribbon design keeps material circulating throughout the vessel during batch processing. In batch operation this device can be run under pressure or vacuum, and gas can be injected directly into the process for inerting or additional reacting. The Continuator is just one of several thermal technologies we employ to develop an industrial process system that meets your application requirements. At Bepex, we are committed to developing the best process with the right technology. Between our robust equipment and decades of experience serving the industrial process market, we will design a system that is right for you.

Suppliers

Company
Product
Description
Supplier Links
Continuator® Blending System -  - Bepex International LLC
Minneapolis, MN, USA
Continuator® Blending System
Continuator® Blending System
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes Liquid and gas injection points can be incorporated throughout the body for even distribution of additives Simple design provides a lower-cost option for thermal treatment The Bepex Continuator is a jacketed ribbon blender-type device best suited for additional post-thermal treatment, and batch operations for long reacting/drying cycles. Multiple rotor configurations provide flexibility in controlling material flow for different operations; a paddle design provides conveyance in continuous processing, while a multi-directional ribbon design keeps material circulating throughout the vessel during batch processing. In batch operation this device can be run under pressure or vacuum, and gas can be injected directly into the process for inerting or additional reacting. The Continuator is just one of several thermal technologies we employ to develop an industrial process system that meets your application requirements. At Bepex, we are committed to developing the best process with the right technology. Between our robust equipment and decades of experience serving the industrial process market, we will design a system that is right for you.
  • Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating
  • Vacuum or pressurized processing available
  • Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes
  • Liquid and gas injection points can be incorporated throughout the body for even distribution of additives
  • Simple design provides a lower-cost option for thermal treatment

The Bepex Continuator is a jacketed ribbon blender-type device best suited for additional post-thermal treatment, and batch operations for long reacting/drying cycles. Multiple rotor configurations provide flexibility in controlling material flow for different operations; a paddle design provides conveyance in continuous processing, while a multi-directional ribbon design keeps material circulating throughout the vessel during batch processing. In batch operation this device can be run under pressure or vacuum, and gas can be injected directly into the process for inerting or additional reacting.

The Continuator is just one of several thermal technologies we employ to develop an industrial process system that meets your application requirements. At Bepex, we are committed to developing the best process with the right technology. Between our robust equipment and decades of experience serving the industrial process market, we will design a system that is right for you.

Supplier's Site

Technical Specifications

  Bepex International LLC
Product Category Industrial Mixers
Product Name Continuator® Blending System
Media Type Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1020.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 120 to 1500 GPH (126 to 1577 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details