Bepex International LLC Datasheets for Powder Dryers
Powder dryers are devices which dry granular materials.
Powder Dryers: Learn more
| Product Name | Notes |
|---|---|
| Designed or Engineered for thermal treatment of heat-sensitive and fragile feed materials Multi-zone design allows for extended processing flexibility, including heating and cooling in the same unit Multiple distributor plates... | |
| Gentle drying and mechanical fluidization of materials yields minimal dust generation Compact footprint with maximum heat transfer area Multiple rotor design can be used to handle difficult-to-convey materials Natural back-mixing... | |
| Gentle processing with almost no dust generation Strict plug flow provides first-in, first-out processing Multiple rotor design allows for increased heat transfer area in a compact unit and improves conveyance... | |
| High speed paddles break up lumps and loose agglomerates for uniform thermal treatment Paddles can be adjusted to control residence time Sweep gas is used to inert the environment and... | |
| Ideal for high moisture and heat-sensitive feed materials Intense mixing increases product surface area to ensure rapid evaporation for high drying efficiency Compact design provides reduced footprint requirements Customizable components,... |