Bepex International LLC Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and... | |
| The RD Disintegrator Machine employs a bolted, 360 degree screen which surrounds a series of either fixed or swing hammers pinned to a series of rotor flanges. Rugged, versatile design... | |
| The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. | |
| The Extructor is a size reduction machine designed for crushing and grinding large frozen blocks or barrels of bulk materials. While processing frozen blocks, the slow speed high torque rotor... | |
| The REH disintegrator machine is a combination of Bepex’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding... | |
| The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications All stainless steel product-contact... | |
| The RI Disintegrator Machine is perfect for in-line installation and continuous or batch operation. Compact design requires minimum space for in-line installations Standard design for pressure rating to 150 psig... | |
| The rugged Pulvocron size reduction machine is ideal for grinding and drying wet cakes or pastes. As a gas-swept mill, incoming gas can be regulated to promote drying, cooling, and... |