Bepex International LLC Datasheets for Knife Mills and Shredders
Knife mills and shredders are industrial machines used for size reduction. They are used to process plastic and wood, film and fiber, medical waste, construction and demolition debris, and many other materials.
Knife Mills and Shredders: Learn more
| Product Name | Notes |
|---|---|
| Bepex continually searches for new answers to the customer problems, but we also look for opportunities to support our Mission through global stewardship. The BePET system for decontamination of recycled... | |
| A versatile size reduction technology capable of grinding, shredding, delumping, or pulping of wet and dry feeds Several hammer styles and screen sizes offer multiple configurations tailored to specific grinding... | |
| Compact design requires minimum space for in-line installations Standard design for pressure rating to 150 psig and vacuum supports a wide range of applications Tramp metal discharge for removal of... | |
| Customized hammer & anvil, and sizing plate & cutter configurations provide a tailored machine to meet unique process needs Hook-like hammers draw material into the grinding area and convey it... | |
| Designed for high-intensity mixing and grinding in homogenization applications All stainless steel product-contact parts for sanitary processing Tri-clover fittings and ACME threads simplify maintenance and cleaning The RH Disintegrator circulates... | |
| High-powered grinder ideally suited for the reduction of bulk polymer materials in dissolution and waste recovery applications Rugged design for minimal downtime Optional rotating cut-off knives further reduce chunks for... | |
| Rugged, versatile design gives outstanding performance in dry pulverizing, wet grinding, and high-moisture shredding applications Heavy-duty, one-piece body design for trouble-free, continuous operation in demanding applications Disintegration-resis tant and tramp... | |
| The Pulvocron milling system provides high speed material impact and internal classification for ultrafine grinding of powders and cakes As a gas-swept mill, incoming gas can be regulated to promote... | |
| The workhorse of our Disintegrator Series, this mill is two steps in one: coarse pre-grinding of large feeds followed by fine milling into a uniform powder The two machine sections... |