Bepex International LLC Datasheets for Process Dryers
Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
Process Dryers: Learn more
| Product Name | Notes |
|---|---|
| Designed or Engineered for thermal treatment of heat-sensitive and fragile feed materials Multi-zone design allows for extended processing flexibility, including heating and cooling in the same unit Multiple distributor plates... | |
| Gentle drying and mechanical fluidization of materials yields minimal dust generation Compact footprint with maximum heat transfer area Multiple rotor design can be used to handle difficult-to-convey materials Natural back-mixing... | |
| Gentle processing with almost no dust generation Strict plug flow provides first-in, first-out processing Multiple rotor design allows for increased heat transfer area in a compact unit and improves conveyance... | |
| High speed paddles break up lumps and loose agglomerates for uniform thermal treatment Paddles can be adjusted to control residence time Sweep gas is used to inert the environment and... | |
| Ideal for high moisture and heat-sensitive feed materials Intense mixing increases product surface area to ensure rapid evaporation for high drying efficiency Compact design provides reduced footprint requirements Customizable components,... |