Bepex International LLC Datasheets for Powder Production Equipment
Powder production equipment includes melt atomizers, plasma generators and CVD systems used to manufacture powders, nanoparticles, nanotubes, nanomaterials and other particulate materials.
Powder Production Equipment: Learn more
| Product Name | Notes |
|---|---|
| RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and... | |
| The RD Disintegrator Machine employs a bolted, 360 degree screen which surrounds a series of either fixed or swing hammers pinned to a series of rotor flanges. Rugged, versatile design... | |
| The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. | |
| The Extructor is a size reduction machine designed for crushing and grinding large frozen blocks or barrels of bulk materials. While processing frozen blocks, the slow speed high torque rotor... | |
| The REH disintegrator machine is a combination of Bepex’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding... | |
| The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications All stainless steel product-contact... | |
| The RI Disintegrator Machine is perfect for in-line installation and continuous or batch operation. Compact design requires minimum space for in-line installations Standard design for pressure rating to 150 psig... | |
| The rugged Pulvocron size reduction machine is ideal for grinding and drying wet cakes or pastes. As a gas-swept mill, incoming gas can be regulated to promote drying, cooling, and... |