APV, An SPX Brand Flex-Mix Liquiverter

Description
Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages Simple but versatile Flexibility at low CAPEX Large dissolution capacity due to free vortex and square shape Fully drainable for improved hygine and minimum waste Direct drive reduces spare parts wear Flushed double mechanical shaft seal availale in mateiral of customerâs choice, depending on application Easy to maintain The mixing principle The mixing principle in the liquiverter is based on vortex-driven blending. The liquid collapses around the powder and is forced towards the mixer head at the base.
Description
Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages Simple but versatile Flexibility at low CAPEX Large dissolution capacity due to free vortex and square shape Fully drainable for improved hygine and minimum waste Direct drive reduces spare parts wear Flushed double mechanical shaft seal availale in mateiral of customerâs choice, depending on application Easy to maintain The mixing principle The mixing principle in the liquiverter is based on vortex-driven blending. The liquid collapses around the powder and is forced towards the mixer head at the base.

Suppliers

Company
Product
Description
Supplier Links
Flex-Mix Liquiverter -  - APV, An SPX Brand
Goldsboro, NC, USA
Flex-Mix Liquiverter
Flex-Mix Liquiverter
Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages Simple but versatile Flexibility at low CAPEX Large dissolution capacity due to free vortex and square shape Fully drainable for improved hygine and minimum waste Direct drive reduces spare parts wear Flushed double mechanical shaft seal availale in mateiral of customerâs choice, depending on application Easy to maintain The mixing principle The mixing principle in the liquiverter is based on vortex-driven blending. The liquid collapses around the powder and is forced towards the mixer head at the base.

Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option.
Advantages
Simple but versatile
Flexibility at low CAPEX
Large dissolution capacity due to free vortex and square shape
Fully drainable for improved hygine and minimum waste
Direct drive reduces spare parts wear
Flushed double mechanical shaft seal availale in mateiral of customerâs choice, depending on application
Easy to maintain
The mixing principle
The mixing principle in the liquiverter is based on vortex-driven blending. The liquid collapses around the powder and is forced towards the mixer head at the base.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Industrial Mixers
Product Name Flex-Mix Liquiverter
Applications / Industry Food or Beverage Processing
Capacity (volumetric) 33.42 to 401 cubic feet (946 to 11356 liters)
Mixer Type Propellor
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details