Zhuhai Cersol Technology Co., Ltd. Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| • A High bonding strength between layers and carbide basis. • Suitable formachining with cutting depth less than 3.0mm | |
| • Center hole location. Locaticn hole is designed according to customer need. • Suitable for finishing. • Suitable for machining with cutting depth less than 0.5mm. | |
| • Widely applied in finishing, semi-finishing and roughing. • High fracture toughness, suitable for continuous cutting, general cutting, and interrupted cutting. • More cutting edges, higher utilization rate. • Higher... | |
| • Widely applied in for finishing, semi-finishing and roughing. • High welding strength; Suitaole for machining with cutting depth less than 3.0mm, continuous cutting, and general cutting. • Center hole... | |
| Application field: ●Planetary ball mill\ Grinding equipment Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self-lubricity | |
| Application field ● ceramic valve Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self lubricity ● Good stability and high fatigue resistance | |
| Application field ● pulverizer: such as jet mill Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self lubricity ● Good stability and high fatigue resistance... | |
| Application field ● Triple Roll Mill, Double Roll Mill、Multi-Roll Mill Main characteristics ● High strength ● High corrosion resistance ● High wear resistance\Good self lubricity ● Good stability and high... | |
| Boron nitride crucible has high temperature resistance and thermal cycling resistance. It dose not react with many kinds of metals and ceramic rare earth. It does not crack in quick... | |
| By coating a layer of metal powder on the ceramic surface and sintering at high temperature to form a solidified and dense metallized layer, so as to realize the welding... | |
| Ceramic plunger adopts modern engineering ceramic material which has super good abrasiveness. It can be assembled by ceramic metallization bonding, welding, Mosaic and socket technique. It is an ideal substitute... | |
| characteristic ● Good thermal conductivity ● Good thermal shock resistance ● Excellent surface characteristics and flatness ● High insulation performance, low dielectric constant and dielectric loss ● Excellent mechanical strength... | |
| Dental Zirconia block can be customized according to your needs. | |
| Features: ● High Purity ● Low Oxygen Content ● High sintering activity ● Sharp size distribution | |
| Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 ℃, and it also has good lubricity at high temperature. It... | |
| HIGH-PURITY ZIRCONIA CERAMIC BEADS Product specification ● Φ 0.3mm- Φ 2.0mm, which can be customized according to the special size requirements of users. Main characteristics ● Made of high-purity Y-TZP... | |
| HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy... | |
| In China, we have a strong R&D team of titanium products, and we have strong innovation power. | |
| It can be applied in microwave technology, electric vacuum technology, nuclear technology, microelectronics and packaging, communication devices, high brightness LED, power electronic modules and other industries. Characteristic: 1. High wear... | |
| It can be customized according to your needs. | |
| Maximum Diameter: 360mm-650mm,Maximum Height: 700mm Maximum Diameter: 200mm-360mm,Maximum Height: 1000mm | |
| Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many... | |
| Molecular Formula: BN, CAS No.: 10043-11-5 Appearance: white, soft and smooth powder; hexagonal crystal system; flake structure. Good electrical insulation, thermal conductivity, chemical corrosion resistance and lubricity. The heat conduction,... | |
| Molecular formula: TiB2,CAS No.: 12045-63-5. Characteristic: ● Black hexagonal crystal or powder; tasteless. ● Excellent thermal stability, oxidation resistance and electrical conductivity. ● Density: 4.50-4.52, melting point: 2980 °c,hardness: 3600,... | |
| Molecular formula: TiB2,CAS No.: 12045-63-5. Characteristic: Black hexagonal crystal or powder; tasteless. Excellent thermal stability, oxidation resistance and electrical conductivity. Density: 4.50-4.52, melting point: 2980 °c,hardness: 3600, oxidation resistance: 1100... | |
| NANO ALUMINA CERAMIC GRINDING BALL Alumina beads are specially used for high-energy mills which require high degree of precision. They are a spherical shape with with high mechanical properties and... | |
| Nano zirconia ceramic grinding bead is the ceramic microsphere with the best grinding effect and the lowest abrasion among all grinding media. When improving the output and quality for users,... | |
| Silicon Nitride material is one of the hardest materials in the world with extrusion molding process and hot isostatic pressing sintering adopted during the production. Its high strength, wear resistance,... | |
| Silicon Nitride material is one of the hardest materials in the world with extrusion molding process and hot isostatic pressing sintering adopted during the production. Product characteritics: Silicon Nitride material... | |
| Technology: 1. Cold isostatic pressing 2. Machining 3. Reactive sintering / gas pressure sintering Characteristic 1. High temperature resistance, corrosion resistance, no infiltration with nonferrous metal melt such as aluminum... | |
| The product specifications can be designed according to the actual operating environment and the blueprint provided by customers. It’ s suitable for AC/DC, whose voltage is 5v-220v, and power is... | |
| ULTRA-THIN CUTTER It can be customized according to clients' s needs. The company adopts high pure nanometer zirconia material on the basis of traditional shaping technology, achieves a breakthrough manufacturing... | |
| With 120 ° conical positioning, the blade is tightly fixed with the tool body to complete the cutting of difficult-to-machine material workpieces. The service life is 5-10 times longer than... | |
| With high efficiency, low cost and pollution-free ceramic substrate casting technology, the product length and width can each reach 7.5 inches. It can also produce ultra-thin substrates with thickness of... | |
| Zirconium Carbide is an important high-temperature structural material with high melting point, high strength and high corrosion resistance. It also has the characteristics of efficient absorption of visible light, reflection... |