Zhuhai Cersol Technology Co., Ltd. Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| characteristic ● Good thermal conductivity ● Good thermal shock resistance ● Excellent surface characteristics and flatness ● High insulation performance, low dielectric constant and dielectric loss ● Excellent mechanical strength... | |
| With high efficiency, low cost and pollution-free ceramic substrate casting technology, the product length and width can each reach 7.5 inches. It can also produce ultra-thin substrates with thickness of... |