Zhuhai Cersol Technology Co., Ltd. Hexagonal boron nitride

Description
Molecular Formula: BN, CAS No.: 10043-11-5 Appearance: white, soft and smooth powder; hexagonal crystal system; flake structure. Good electrical insulation, thermal conductivity, chemical corrosion resistance and lubricity. The heat conduction, insulation, lubrication, high temperature resistance and molten metal corrosion resistance of hexagonal boron nitride with high crystallinity are better than ordinary products. Application Fileds ● Additives to PA, PE and other polymer. ● Additives to various thermal interface materials to enhance thermal conductivity. ● Additives of color cosmetics. It has good pearlescent effect. ● Main raw materials of high temperature insulation composites. ● Advanced lubricating oil additives. ● Release agent for optical glass products.
Description
Molecular Formula: BN, CAS No.: 10043-11-5 Appearance: white, soft and smooth powder; hexagonal crystal system; flake structure. Good electrical insulation, thermal conductivity, chemical corrosion resistance and lubricity. The heat conduction, insulation, lubrication, high temperature resistance and molten metal corrosion resistance of hexagonal boron nitride with high crystallinity are better than ordinary products. Application Fileds ● Additives to PA, PE and other polymer. ● Additives to various thermal interface materials to enhance thermal conductivity. ● Additives of color cosmetics. It has good pearlescent effect. ● Main raw materials of high temperature insulation composites. ● Advanced lubricating oil additives. ● Release agent for optical glass products.

Suppliers

Company
Product
Description
Supplier Links
Hexagonal boron nitride -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai, China
Hexagonal boron nitride
Hexagonal boron nitride
Molecular Formula: BN, CAS No.: 10043-11-5 Appearance: white, soft and smooth powder; hexagonal crystal system; flake structure. Good electrical insulation, thermal conductivity, chemical corrosion resistance and lubricity. The heat conduction, insulation, lubrication, high temperature resistance and molten metal corrosion resistance of hexagonal boron nitride with high crystallinity are better than ordinary products. Application Fileds ● Additives to PA, PE and other polymer. ● Additives to various thermal interface materials to enhance thermal conductivity. ● Additives of color cosmetics. It has good pearlescent effect. ● Main raw materials of high temperature insulation composites. ● Advanced lubricating oil additives. ● Release agent for optical glass products.

Molecular Formula: BN, CAS No.: 10043-11-5
Appearance: white, soft and smooth powder; hexagonal crystal system; flake structure.
Good electrical insulation, thermal conductivity, chemical corrosion resistance and lubricity.
The heat conduction, insulation, lubrication, high temperature resistance and molten metal corrosion resistance of hexagonal boron nitride with high crystallinity are better than ordinary products.
Application Fileds
● Additives to PA, PE and other polymer.
● Additives to various thermal interface materials to enhance thermal conductivity.
● Additives of color cosmetics. It has good pearlescent effect.
● Main raw materials of high temperature insulation composites.
● Advanced lubricating oil additives.
● Release agent for optical glass products.

Supplier's Site

Technical Specifications

  Zhuhai Cersol Technology Co., Ltd.
Product Category Industrial Ceramic Materials
Product Name Hexagonal boron nitride
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details