Zhuhai Cersol Technology Co., Ltd. Heating element

Description
The product specifications can be designed according to the actual operating environment and the blueprint provided by customers. It’ s suitable for AC/DC, whose voltage is 5v-220v, and power is less than 100W. The heating speed is fast and the heating zone is uniform. Ceramic heater has characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC heating element. ● Appearance: no stain and crack; no impurities; no oxidation. ● Service voltage, rated resistance and electrode can be customized according to customers’ needs. ● Insulation Resistance: more than 100MΩ (on the condition of 500VDC) ● Our ceramic heater is a new generation of electric heating elements produced by printing resistance slurry directly on alumina ceramic green body, CO firing at a high temperature of about 1600 °C, and then treated with electrodes and leads. Application It is widely used in daily life, industrial and agricultural technology, communication, medical treatment, environmental protection, and many other fields requiring medium and low temperature heating. In the household electric heating appliances, such as small air heating device, hair dryer, clothes dryer, heating machine, electric splint, etc. In industry, such as industrial drying equipment, electric bonding device, liquid heaters. In the electronic industry, such as thermostatic bath for small special crystal devices; In medical treatment, such as infrared therapy instrument, intravenous injection heater and so on.
Description
The product specifications can be designed according to the actual operating environment and the blueprint provided by customers. It’ s suitable for AC/DC, whose voltage is 5v-220v, and power is less than 100W. The heating speed is fast and the heating zone is uniform. Ceramic heater has characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC heating element. ● Appearance: no stain and crack; no impurities; no oxidation. ● Service voltage, rated resistance and electrode can be customized according to customers’ needs. ● Insulation Resistance: more than 100MΩ (on the condition of 500VDC) ● Our ceramic heater is a new generation of electric heating elements produced by printing resistance slurry directly on alumina ceramic green body, CO firing at a high temperature of about 1600 °C, and then treated with electrodes and leads. Application It is widely used in daily life, industrial and agricultural technology, communication, medical treatment, environmental protection, and many other fields requiring medium and low temperature heating. In the household electric heating appliances, such as small air heating device, hair dryer, clothes dryer, heating machine, electric splint, etc. In industry, such as industrial drying equipment, electric bonding device, liquid heaters. In the electronic industry, such as thermostatic bath for small special crystal devices; In medical treatment, such as infrared therapy instrument, intravenous injection heater and so on.

Suppliers

Company
Product
Description
Supplier Links
Heating element -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai, China
Heating element
Heating element
The product specifications can be designed according to the actual operating environment and the blueprint provided by customers. It’ s suitable for AC/DC, whose voltage is 5v-220v, and power is less than 100W. The heating speed is fast and the heating zone is uniform. Ceramic heater has characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC heating element. ● Appearance: no stain and crack; no impurities; no oxidation. ● Service voltage, rated resistance and electrode can be customized according to customers’ needs. ● Insulation Resistance: more than 100MΩ (on the condition of 500VDC) ● Our ceramic heater is a new generation of electric heating elements produced by printing resistance slurry directly on alumina ceramic green body, CO firing at a high temperature of about 1600 °C, and then treated with electrodes and leads. Application It is widely used in daily life, industrial and agricultural technology, communication, medical treatment, environmental protection, and many other fields requiring medium and low temperature heating. In the household electric heating appliances, such as small air heating device, hair dryer, clothes dryer, heating machine, electric splint, etc. In industry, such as industrial drying equipment, electric bonding device, liquid heaters. In the electronic industry, such as thermostatic bath for small special crystal devices; In medical treatment, such as infrared therapy instrument, intravenous injection heater and so on.

The product specifications can be designed according to the actual operating environment and the blueprint provided by customers. It’ s suitable for AC/DC, whose voltage is 5v-220v, and power is less than 100W. The heating speed is fast and the heating zone is uniform. Ceramic heater has characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH).
Characteristic
● Ceramic heating element is the best substitute for metal heating plate.
● It is another new generation after alloy heating wire and PTC heating element.
● Appearance: no stain and crack; no impurities; no oxidation.
● Service voltage, rated resistance and electrode can be customized according to customers’ needs.
● Insulation Resistance: more than 100MΩ (on the condition of 500VDC)
● Our ceramic heater is a new generation of electric heating elements produced by printing resistance slurry directly on alumina ceramic green body, CO firing at a high temperature of about 1600 °C, and then treated with electrodes and leads.
Application
It is widely used in daily life, industrial and agricultural technology, communication, medical treatment, environmental protection, and many other fields requiring medium and low temperature heating.
In the household electric heating appliances, such as small air heating device, hair dryer, clothes dryer, heating machine, electric splint, etc.
In industry, such as industrial drying equipment, electric bonding device, liquid heaters.
In the electronic industry, such as thermostatic bath for small special crystal devices;
In medical treatment, such as infrared therapy instrument, intravenous injection heater and so on.

Supplier's Site

Technical Specifications

  Zhuhai Cersol Technology Co., Ltd.
Product Category Industrial Ceramic Materials
Product Name Heating element
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details