Zhuhai Cersol Technology Co., Ltd. Datasheets for Ceramic Powders and Precursors
Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
Ceramic Powders and Precursors: Learn more
| Product Name | Notes |
|---|---|
| Features: ● High Purity ● Low Oxygen Content ● High sintering activity ● Sharp size distribution | |
| Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 ℃, and it also has good lubricity at high temperature. It... | |
| In China, we have a strong R&D team of titanium products, and we have strong innovation power. | |
| Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many... | |
| Molecular Formula: BN, CAS No.: 10043-11-5 Appearance: white, soft and smooth powder; hexagonal crystal system; flake structure. Good electrical insulation, thermal conductivity, chemical corrosion resistance and lubricity. The heat conduction,... | |
| Molecular formula: TiB2,CAS No.: 12045-63-5. Characteristic: ● Black hexagonal crystal or powder; tasteless. ● Excellent thermal stability, oxidation resistance and electrical conductivity. ● Density: 4.50-4.52, melting point: 2980 °c,hardness: 3600,... | |
| Molecular formula: TiB2,CAS No.: 12045-63-5. Characteristic: Black hexagonal crystal or powder; tasteless. Excellent thermal stability, oxidation resistance and electrical conductivity. Density: 4.50-4.52, melting point: 2980 °c,hardness: 3600, oxidation resistance: 1100... | |
| Zirconium Carbide is an important high-temperature structural material with high melting point, high strength and high corrosion resistance. It also has the characteristics of efficient absorption of visible light, reflection... |