Maximum Diameter: 360mm-650mm,Maximum Height: 700mm
Maximum Diameter: 200mm-360mm,Maximum Height: 1000mm
Zhuhai Cersol Technology Co., Ltd. | |
---|---|
Product Category | Industrial Ceramic Materials |
Product Name | Silicon Carbide barrel by pressureless sintering |
Material Type | Carbide Material; Silicon Carbide |
Composition | SiC+10%Si |
Max Use Temperature | 1380 C (2516 F) |