GRI Pumps (A Gorman-Rupp Company) Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature -... | |
| Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F... | |
| Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials... | |
| Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene... | |
| Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 , shaded pole Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body... | |
| Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 Hz Open, shaded pole Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution:... | |
| Pump Specifications: Flow Rates - Range to 3.5 head16.9 feet Motor - 115V, 50/60 Hz Shaded pole, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body... | |
| Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact... | |
| Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To... | |
| Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with... |