GRI Pumps (A Gorman-Rupp Company) 149 Series Centrifugal Pump 15970-008

Description
Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs
Datasheet
Description
Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
149 Series Centrifugal Pump - 15970-008 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
149 Series Centrifugal Pump
15970-008
149 Series Centrifugal Pump 15970-008
Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs

Pump Specifications:

Flow Rates - Range to 31 gpm; maximum head 32 feet
Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated
Fluid Temperature - To 220°F (104°C)

Materials in Contact with Solution:

Body - Phenolic
Impeller - Noryl®
Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 15970-008
Product Name 149 Series Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 13.2 psi (9.25 m of Water)
Liquid Flow 28.397 GPM (107.56 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details