GRI Pumps (A Gorman-Rupp Company) High Speed Centrifugal Pump 25501-006

Description
Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal
Description
Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal
Datasheet
Datasheet Summary
Powered by GS/AI

The GRI Pumps High Speed Centrifugal Pump, part number 25501-006, is designed for applications requiring efficient fluid transfer. It has a maximum flow rate of 1.3 gallons per minute and can achieve a maximum head of 16 psi. The pump operates on a 12 VDC motor and is suitable for fluid temperatures up to 180°F (82°C).

The pump's body and impeller are made from polypropylene, ensuring corrosion resistance. It features a nitrile lip seal, which contributes to its durability. This model is not self-priming and must be used in applications with flooded suction. It is important to note that the pump should not be run dry.

Engineers considering this pump should evaluate its specifications against their project requirements, particularly in terms of flow rate, head pressure, and fluid compatibility.

Datasheet Summary
Powered by GS/AI

The GRI Pumps High Speed Centrifugal Pump, part number 25501-006, is designed for applications requiring efficient fluid transfer. It has a maximum flow rate of 1.3 gallons per minute and can achieve a maximum head of 16 psi. The pump operates on a 12 VDC motor and is suitable for fluid temperatures up to 180°F (82°C).

The pump's body and impeller are made from polypropylene, ensuring corrosion resistance. It features a nitrile lip seal, which contributes to its durability. This model is not self-priming and must be used in applications with flooded suction. It is important to note that the pump should not be run dry.

Engineers considering this pump should evaluate its specifications against their project requirements, particularly in terms of flow rate, head pressure, and fluid compatibility.

Suppliers

Company
Product
Description
Supplier Links
High Speed Centrifugal Pump - 25501-006 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
High Speed Centrifugal Pump
25501-006
High Speed Centrifugal Pump 25501-006
Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal

Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 25501-006
Product Name High Speed Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 16.0 psi (11.25 m of Water)
Liquid Flow 1.300 GPM (4.92 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
86B3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details