GRI Pumps (A Gorman-Rupp Company) 149 Series Centrifugal Pump 16082-001

Description
Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl®Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs
Datasheet
Description
Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl®Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
149 Series Centrifugal Pump - 16082-001 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
149 Series Centrifugal Pump
16082-001
149 Series Centrifugal Pump 16082-001
Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl®Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs

Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl®Seal - Carbon and Ceramic faces with EPT/EPDM elastomers and 304 Stainless Steel and 18-8 Stainless Steel springs

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 16082-001
Product Name 149 Series Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 13.9 psi (9.75 m of Water)
Liquid Flow 31.000 GPM (117.42 L/min)
Discharge Size 0.880 inch (22.35 mm)
Media Temperature 220 F (104 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details