The 200 Series Centrifugal Pump, part number 15902-001, is designed for efficient fluid transfer in applications requiring a maximum flow rate of 13 gallons per minute and a maximum head of 9.7 feet. It operates at a voltage of 115V with a shaded pole motor, suitable for continuous duty. The pump is constructed with a polyethylene body and impeller, and features a nitrile lip seal. It is important to note that this pump is not self-priming and must be used in applications with flooded suction. The maximum fluid temperature for operation is 180°F (82°C). This pump is ideal for various commercial and residential applications, including heating and cooling systems, laundry appliances, and industrial cleaning equipment.
Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 , shaded pole Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal
Pump Specifications: Flow Rates - Range to 3.5 head16.9 feet Motor - 115V, 50/60 Hz Shaded pole, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and 316 Stainless Steel faces with Polyethylene and Nitrile elastomers
| GRI Pumps (A Gorman-Rupp Company) | GRI Pumps (A Gorman-Rupp Company) | |
|---|---|---|
| Product Category | Liquid Handling Pumps | Liquid Handling Pumps |
| Product Number | 15902-001 | 15902-001 |
| Product Name | 200 Series Centrifugal Pump | 5600 Series Centrifugal Pump |
| Pump Type | Centrifugal Pump | Centrifugal Pump |
| Discharge Pressure | 4.2 psi (2.96 m of Water) | 7.3 psi (5.15 m of Water) |
| Liquid Flow | 13.000 GPM (49.24 L/min) | 3.500 GPM (13.26 L/min) |
| Discharge Size | 0.630 inch (16 mm) | 0.280 inch (7.11 mm) |
| Media Temperature | 180 F (82 C) | 220 F (104 C) |