GRI Pumps (A Gorman-Rupp Company) 100 Series Centrifugal Pump 15332-008

Description
Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller - Phenolic Seal - Carbon and Ceramic faces with Nitrile elastomers
Datasheet
Description
Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller - Phenolic Seal - Carbon and Ceramic faces with Nitrile elastomers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Series Centrifugal Pump - 15332-008 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
100 Series Centrifugal Pump
15332-008
100 Series Centrifugal Pump 15332-008
Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller - Phenolic Seal - Carbon and Ceramic faces with Nitrile elastomers

Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller - Phenolic Seal - Carbon and Ceramic faces with Nitrile elastomers

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 15332-008
Product Name 100 Series Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 6.1 psi (4.27 m of Water)
Liquid Flow 9.000 GPM (34.09 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 220 F (104 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details