GRI Pumps (A Gorman-Rupp Company) 3900 Series Centrifugal Pump 11908-009

Description
Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless Steel and EPT/
Datasheet
Description
Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless Steel and EPT/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3900 Series Centrifugal Pump - 11908-009 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
3900 Series Centrifugal Pump
11908-009
3900 Series Centrifugal Pump 11908-009
Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless Steel and EPT/

Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302 Stainless Steel and EPT/

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 11908-009
Product Name 3900 Series Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Pressure 14.7 psi (10.36 m of Water)
Liquid Flow 60.000 GPM (227.27 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 220 F (104 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
SM4J1-X60 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details