The 200 Series Centrifugal Pump, part number 15901-001, is designed for applications requiring the transfer of both corrosive and non-corrosive fluids. It has a maximum flow rate of 13 gallons per minute and a maximum head of 9.7 feet. The pump operates at a maximum fluid temperature of 180°F (82°C) and features a polyethylene body and impeller, along with a nitrile lip seal. This model is powered by a 115V, 60 Hz open shaded pole motor, drawing 2.4 amps. It is important to note that this pump is not self-priming and must be used in applications with flooded suction. The pump is suitable for various applications, including heating and cooling systems, commercial appliances, and industrial cleaning equipment. Its design allows for flexible mounting and discharge positions, contributing to its versatility in different setups.
Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 Hz Open, shaded pole Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal
| GRI Pumps (A Gorman-Rupp Company) | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 15901-001 |
| Product Name | 200 Series Centrifugal Pump |
| Pump Type | Centrifugal Pump |
| Discharge Pressure | 4.2 psi (2.96 m of Water) |
| Liquid Flow | 13.000 GPM (49.24 L/min) |
| Discharge Size | 0.630 inch (16 mm) |
| Media Temperature | 180 F (82 C) |