GRI Pumps (A Gorman-Rupp Company) 120 Series Centrifugal Pump 12895-002

Description
Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16" Discharge I.D. - 13⁄16" Impellers - Noryl®Seal - Carbon and Ceramic faces with Neoprene®and Nitrile elastomers
Datasheet
Description
Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16" Discharge I.D. - 13⁄16" Impellers - Noryl®Seal - Carbon and Ceramic faces with Neoprene®and Nitrile elastomers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 Series Centrifugal Pump - 12895-002 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
120 Series Centrifugal Pump
12895-002
120 Series Centrifugal Pump 12895-002
Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16" Discharge I.D. - 13⁄16" Impellers - Noryl®Seal - Carbon and Ceramic faces with Neoprene®and Nitrile elastomers

Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16" Discharge I.D. - 13⁄16" Impellers - Noryl®Seal - Carbon and Ceramic faces with Neoprene®and Nitrile elastomers

Supplier's Site Datasheet
Pump -  - Radwell International
Willingboro, NJ, United States
Pump
Pump
GORMAN RUPP Machine Parts 12895-002

GORMAN RUPP Machine Parts 12895-002

Supplier's Site

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company) Radwell International
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 12895-002
Product Name 120 Series Centrifugal Pump Pump
Pump Type Centrifugal Pump
Discharge Pressure 21.7 psi (15.24 m of Water)
Liquid Flow 40.000 GPM (151.52 L/min)
Discharge Size 0.812 inch (20.64 mm)
Media Temperature 220 F (104 C)
Unlock Full Specs
to access all available technical data

Similar Products

T10C71SC-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Positive Displacement Pumps - 326875 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 39.2 psi (27.53 m of Water)
Liquid Flow 4.488 GPM (17.00 L/min)
View Details