E+E Elektronik CO2 Sensor for Demanding Applications EE820

Description
The EE820 measures reliably CO2 concentration in harsh, demanding applications. A multipoint CO2 and temperature factory adjustment leads to excellent accuracy over the entire temperature working range. The EE820 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long term stability. For fast response time requirements there is an EE820 version with forced air circulation created by a fan installed behind the filter. With its robust, functional IP54 enclosure and a special filter, the EE820 is suitable for polluted applications such as agriculture and livestock barns. The M12 connector facilitates the removal of the device before site cleaning operations. An optional kit allows for easy configuration and adjustment of the EE820. Typical Applications Greenhouses Fruit and vegetable storage Hatchers and incubators Life stock barns
Datasheet
Description
The EE820 measures reliably CO2 concentration in harsh, demanding applications. A multipoint CO2 and temperature factory adjustment leads to excellent accuracy over the entire temperature working range. The EE820 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long term stability. For fast response time requirements there is an EE820 version with forced air circulation created by a fan installed behind the filter. With its robust, functional IP54 enclosure and a special filter, the EE820 is suitable for polluted applications such as agriculture and livestock barns. The M12 connector facilitates the removal of the device before site cleaning operations. An optional kit allows for easy configuration and adjustment of the EE820. Typical Applications Greenhouses Fruit and vegetable storage Hatchers and incubators Life stock barns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO<sub>2</sub> Sensor for Demanding Applications - EE820 - E+E Elektronik
Engerwitzdorf, Austria
CO2 Sensor for Demanding Applications
EE820
CO2 Sensor for Demanding Applications EE820
The EE820 measures reliably CO2 concentration in harsh, demanding applications. A multipoint CO2 and temperature factory adjustment leads to excellent accuracy over the entire temperature working range. The EE820 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long term stability. For fast response time requirements there is an EE820 version with forced air circulation created by a fan installed behind the filter. With its robust, functional IP54 enclosure and a special filter, the EE820 is suitable for polluted applications such as agriculture and livestock barns. The M12 connector facilitates the removal of the device before site cleaning operations. An optional kit allows for easy configuration and adjustment of the EE820. Typical Applications Greenhouses Fruit and vegetable storage Hatchers and incubators Life stock barns

The EE820 measures reliably CO2 concentration in harsh, demanding applications. A multipoint CO2 and temperature factory adjustment leads to excellent accuracy over the entire temperature working range.

The EE820 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long term stability. For fast response time requirements there is an EE820 version with forced air circulation created by a fan installed behind the filter.

With its robust, functional IP54 enclosure and a special filter, the EE820 is suitable for polluted applications such as agriculture and livestock barns. The M12 connector facilitates the removal of the device before site cleaning operations. An optional kit allows for easy configuration and adjustment of the EE820.

Typical Applications

  • Greenhouses
  • Fruit and vegetable storage
  • Hatchers and incubators
  • Life stock barns
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Gas Sensors
Product Number EE820
Product Name CO2 Sensor for Demanding Applications
Sensor Technology Infrared
Measurement Type Trace
Gas Types CO2; (0-2000 / 0-5000 / 0-10000 ppm)
Electrical Outputs Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-6S-100 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
LuminOx Sealed -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types O2; (0—25% O2)
Electrical Outputs Voltage
Operating Temperature 86 to 140 F (30 to 60 C)
View Details