E+E Elektronik Modular CO2 Heated Probe for Demanding Applications EE872

Description
The EE872 reliably measures CO2 concentration up to 5 % (50 000 ppm) in agriculture, life stock barns, hatchers, incubators, green houses or outdoors. The active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independently of the altitude or environmental conditions. EE872 incorporates the E+E dual wavelength NDIR CO2 sensor, which automatically compensates for ageing effects, is highly insensitive to pollution and ensures an outstanding long term stability. The multi-point CO2 and temperature adjustment leads to an outstanding measurement accuracy. The RH sensing element with E+E proprietary coating is suitable even for aggressive and corrosive environment. Beside CO2, the EE872 measures also relative humidity (RH), temperature and ambient pressure (p). Additionally, the devices calculated also the dew point temperature (Td). The heated versions of the EE872 are suitable even for high humidity and condensing environment. The IP65 enclosure and the PTFE filter cap offer excellent protection in polluted environment. With a catalytic filter cap, the EE872 is also appropriate for applications with periodical H2O2 sterilization. The CO2 measured data is available simultaneously on the analogue voltage and current outputs. Depending on the EE872 version, the RS485 interface with Modbus RTU protocol offers also the RH, T, p, or Td data. The free EE-PCS Product Configuration Software together with an optional adapter cable facilitates the configuration and adjustment of the EE872.
Datasheet
Description
The EE872 reliably measures CO2 concentration up to 5 % (50 000 ppm) in agriculture, life stock barns, hatchers, incubators, green houses or outdoors. The active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independently of the altitude or environmental conditions. EE872 incorporates the E+E dual wavelength NDIR CO2 sensor, which automatically compensates for ageing effects, is highly insensitive to pollution and ensures an outstanding long term stability. The multi-point CO2 and temperature adjustment leads to an outstanding measurement accuracy. The RH sensing element with E+E proprietary coating is suitable even for aggressive and corrosive environment. Beside CO2, the EE872 measures also relative humidity (RH), temperature and ambient pressure (p). Additionally, the devices calculated also the dew point temperature (Td). The heated versions of the EE872 are suitable even for high humidity and condensing environment. The IP65 enclosure and the PTFE filter cap offer excellent protection in polluted environment. With a catalytic filter cap, the EE872 is also appropriate for applications with periodical H2O2 sterilization. The CO2 measured data is available simultaneously on the analogue voltage and current outputs. Depending on the EE872 version, the RS485 interface with Modbus RTU protocol offers also the RH, T, p, or Td data. The free EE-PCS Product Configuration Software together with an optional adapter cable facilitates the configuration and adjustment of the EE872.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular CO<sub>2</sub> Heated Probe for Demanding Applications - EE872 - E+E Elektronik
Engerwitzdorf, Austria
Modular CO2 Heated Probe for Demanding Applications
EE872
Modular CO2 Heated Probe for Demanding Applications EE872
The EE872 reliably measures CO2 concentration up to 5 % (50 000 ppm) in agriculture, life stock barns, hatchers, incubators, green houses or outdoors. The active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independently of the altitude or environmental conditions. EE872 incorporates the E+E dual wavelength NDIR CO2 sensor, which automatically compensates for ageing effects, is highly insensitive to pollution and ensures an outstanding long term stability. The multi-point CO2 and temperature adjustment leads to an outstanding measurement accuracy. The RH sensing element with E+E proprietary coating is suitable even for aggressive and corrosive environment. Beside CO2, the EE872 measures also relative humidity (RH), temperature and ambient pressure (p). Additionally, the devices calculated also the dew point temperature (Td). The heated versions of the EE872 are suitable even for high humidity and condensing environment. The IP65 enclosure and the PTFE filter cap offer excellent protection in polluted environment. With a catalytic filter cap, the EE872 is also appropriate for applications with periodical H2O2 sterilization. The CO2 measured data is available simultaneously on the analogue voltage and current outputs. Depending on the EE872 version, the RS485 interface with Modbus RTU protocol offers also the RH, T, p, or Td data. The free EE-PCS Product Configuration Software together with an optional adapter cable facilitates the configuration and adjustment of the EE872.

The EE872 reliably measures CO2 concentration up to 5 % (50 000 ppm) in agriculture, life stock barns, hatchers, incubators, green houses or outdoors. The active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independently of the altitude or environmental conditions.

EE872 incorporates the E+E dual wavelength NDIR CO2 sensor, which automatically compensates for ageing effects, is highly insensitive to pollution and ensures an outstanding long term stability. The multi-point CO2 and temperature adjustment leads to an outstanding measurement accuracy. The RH sensing element with E+E proprietary coating is suitable even for aggressive and corrosive environment.

Beside CO2, the EE872 measures also relative humidity (RH), temperature and ambient pressure (p). Additionally, the devices calculated also the dew point temperature (Td).

The heated versions of the EE872 are suitable even for high humidity and condensing environment. The IP65 enclosure and the PTFE filter cap offer excellent protection in polluted environment. With a catalytic filter cap, the EE872 is also appropriate for applications with periodical H2O2 sterilization.

The CO2 measured data is available simultaneously on the analogue voltage and current outputs. Depending on the EE872 version, the RS485 interface with Modbus RTU protocol offers also the RH, T, p, or Td data.

The free EE-PCS Product Configuration Software together with an optional adapter cable facilitates the configuration and adjustment of the EE872.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Gas Sensors
Product Number EE872
Product Name Modular CO2 Heated Probe for Demanding Applications
Sensor Technology Infrared
Measurement Type Trace
Gas Types CO2; (0-2000 / 0-5000 / 0-10000 ppm)
Electrical Outputs Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

NO-A1 Alphasense 250ppm Nitric Oxide Gas Sensor -  - CO2Meter.com
Specs
Gas Types NO; (NO-A1 Alphasense 250ppm Nitric Oxide Gas Sensor)
Number of Gases Monitored Single
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
Gas Sensors - 1921-O2S-T6-H-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details