E+E Elektronik CO2 Module Measures Four Climate Parameters EE894

Description
The digital module EE894 measures carbon dioxide (CO2), relative humidity (RH), temperature (T) and ambient pressure (p). Temperature and pressure compensation ensures high CO2 measurement accuracy under changing environmental conditions. Very small dimension and the I2C or E2 interface facilitate the design-in. The dual wavelength NDIR technology with auto-calibration is particularly long-term stable and insensitive to contamination. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. The pressure compensation minimizes the impact of altitude and ambient pressure variations onto the CO2 readings. The measured data, with a range of up to 1% CO2, is available on the I²C or the E2 digital interface. Small dimensions and electrical connection via contact pins, edge card socket or pads facilitate the design-in. An optional kit for the E2 interface facilitates easy configuration of the module and the adjustment of the CO2, RH, T and p measurement. The CO2 measurement interval can be set according to the application requirements; by this the average current consumption can be reduced to 420 μA, ideal for battery-operated devices. Typical Applications Demand controlled ventilation Building automation Data loggers and hand helds Wireless transmitters
Description
The digital module EE894 measures carbon dioxide (CO2), relative humidity (RH), temperature (T) and ambient pressure (p). Temperature and pressure compensation ensures high CO2 measurement accuracy under changing environmental conditions. Very small dimension and the I2C or E2 interface facilitate the design-in. The dual wavelength NDIR technology with auto-calibration is particularly long-term stable and insensitive to contamination. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. The pressure compensation minimizes the impact of altitude and ambient pressure variations onto the CO2 readings. The measured data, with a range of up to 1% CO2, is available on the I²C or the E2 digital interface. Small dimensions and electrical connection via contact pins, edge card socket or pads facilitate the design-in. An optional kit for the E2 interface facilitates easy configuration of the module and the adjustment of the CO2, RH, T and p measurement. The CO2 measurement interval can be set according to the application requirements; by this the average current consumption can be reduced to 420 μA, ideal for battery-operated devices. Typical Applications Demand controlled ventilation Building automation Data loggers and hand helds Wireless transmitters
Datasheet
Datasheet Summary
Powered by GS/AI

The EE894 is a digital sensor module designed to measure carbon dioxide (CO,ÇÇ), temperature, relative humidity (RH), and ambient pressure (p). It utilizes dual wavelength NDIR technology for CO,ÇÇ measurement, which provides high accuracy and long-term stability while being resistant to contamination. The module features temperature and pressure compensation to enhance measurement accuracy across varying environmental conditions. The CO,ÇÇ measurement range is available in three options: 0-2,000 ppm, 0-5,000 ppm, and 0-10,000 ppm, with corresponding accuracy specifications. The device supports I²C and E2 digital interfaces for data output, and it can be configured for different sampling intervals, allowing for reduced power consumption, making it suitable for battery-operated applications. With a compact design and multiple connection options, including contact pins and pads, the EE894 is well-suited for applications in demand-controlled ventilation, building automation, data logging, and wireless transmission. The calibration interval is recommended to be greater than five years under normal operating conditions.

Datasheet Summary
Powered by GS/AI

The EE894 is a digital sensor module designed to measure carbon dioxide (CO,ÇÇ), temperature, relative humidity (RH), and ambient pressure (p). It utilizes dual wavelength NDIR technology for CO,ÇÇ measurement, which provides high accuracy and long-term stability while being resistant to contamination. The module features temperature and pressure compensation to enhance measurement accuracy across varying environmental conditions. The CO,ÇÇ measurement range is available in three options: 0-2,000 ppm, 0-5,000 ppm, and 0-10,000 ppm, with corresponding accuracy specifications. The device supports I²C and E2 digital interfaces for data output, and it can be configured for different sampling intervals, allowing for reduced power consumption, making it suitable for battery-operated applications. With a compact design and multiple connection options, including contact pins and pads, the EE894 is well-suited for applications in demand-controlled ventilation, building automation, data logging, and wireless transmission. The calibration interval is recommended to be greater than five years under normal operating conditions.

Suppliers

Company
Product
Description
Supplier Links
CO<sub>2</sub> Module Measures Four Climate Parameters - EE894 - E+E Elektronik
Engerwitzdorf, Austria
CO2 Module Measures Four Climate Parameters
EE894
CO2 Module Measures Four Climate Parameters EE894
The digital module EE894 measures carbon dioxide (CO2), relative humidity (RH), temperature (T) and ambient pressure (p). Temperature and pressure compensation ensures high CO2 measurement accuracy under changing environmental conditions. Very small dimension and the I2C or E2 interface facilitate the design-in. The dual wavelength NDIR technology with auto-calibration is particularly long-term stable and insensitive to contamination. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. The pressure compensation minimizes the impact of altitude and ambient pressure variations onto the CO2 readings. The measured data, with a range of up to 1% CO2, is available on the I²C or the E2 digital interface. Small dimensions and electrical connection via contact pins, edge card socket or pads facilitate the design-in. An optional kit for the E2 interface facilitates easy configuration of the module and the adjustment of the CO2, RH, T and p measurement. The CO2 measurement interval can be set according to the application requirements; by this the average current consumption can be reduced to 420 μA, ideal for battery-operated devices. Typical Applications Demand controlled ventilation Building automation Data loggers and hand helds Wireless transmitters

The digital module EE894 measures carbon dioxide (CO2), relative humidity (RH), temperature (T) and ambient pressure (p). Temperature and pressure compensation ensures high CO2 measurement accuracy under changing environmental conditions. Very small dimension and the I2C or E2 interface facilitate the design-in.

The dual wavelength NDIR technology with auto-calibration is particularly long-term stable and insensitive to contamination. A multiple point CO2 and T factory adjustment leads to excellent CO2 measurement accuracy over the entire T working range. The pressure compensation minimizes the impact of altitude and ambient pressure variations onto the CO2 readings.

The measured data, with a range of up to 1% CO2, is available on the I²C or the E2 digital interface. Small dimensions and electrical connection via contact pins, edge card socket or pads facilitate the design-in.

An optional kit for the E2 interface facilitates easy configuration of the module and the adjustment of the CO2, RH, T and p measurement. The CO2 measurement interval can be set according to the application requirements; by this the average current consumption can be reduced to 420 μA, ideal for battery-operated devices.

Typical Applications

  • Demand controlled ventilation
  • Building automation
  • Data loggers and hand helds
  • Wireless transmitters
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Gas Sensors
Product Number EE894
Product Name CO2 Module Measures Four Climate Parameters
Sensor Technology Infrared
Measurement Type Trace
Gas Types CO2; (0-2000 / 0-5000 / 0-10000 ppm)
Features Temperature
Unlock Full Specs
to access all available technical data

Similar Products

FGD5/6-IR – Pellistor Replacement Gas Detectors -  - Dynament
Specs
Gas Types Toxic; Combustible; Hydrocarbons
Features Hazardous Environment
View Details
Toxic Gas Sensor/Transmitter - GasPost, RS485 Series - Acme Engineering Products
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Cl2; (0-5 PPM); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25 %); SO2; (0-10 PPM)
View Details
Measurement - chlorine - 159001952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Two-Channel Silicon-Based Thermopile Detector, TO-8 package - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details