E+E Elektronik CO2 Sensor for Railway Applications EE8915

Description
EE8915 measures reliably CO2 concentration in harsh environment and complies with the relevant railway standards. Active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independent of temperature, altitude or weather conditions. The EE8915 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long-term stability. A multi-point CO2 and temperature adjustment procedure leads to excellent measurement accuracy over the entire temperature working range. The innovative design enables the combination of short response time and high protection class. The CO2 measured data is available simultaneously as voltage and current output signal. The free EE-PCS Product Configuration Software facilitates the configuration and adjustment of the EE8915. Due to the compliance with the tough railway standards, the EE8915 stands for excellent performance in any challenging process and climate control application. Compliance with railway standards EN50155:2017- Electronic equipment used on rolling stock EN50121-1:2017 - Electromagnetic compatibility - general EN50121-3-2:2016 - Electromagnetic compatibility - rolling stock EN61373:2010 - Rolling stock equipment - shock and vibration tests EN50125-1 - Environmental conditions for equipment - rolling stock and on-board equipment EN45545-2 - Fire protection on railway vehicles EN50306 - Railway rolling stock cables having special fire performance
Datasheet
Description
EE8915 measures reliably CO2 concentration in harsh environment and complies with the relevant railway standards. Active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independent of temperature, altitude or weather conditions. The EE8915 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long-term stability. A multi-point CO2 and temperature adjustment procedure leads to excellent measurement accuracy over the entire temperature working range. The innovative design enables the combination of short response time and high protection class. The CO2 measured data is available simultaneously as voltage and current output signal. The free EE-PCS Product Configuration Software facilitates the configuration and adjustment of the EE8915. Due to the compliance with the tough railway standards, the EE8915 stands for excellent performance in any challenging process and climate control application. Compliance with railway standards EN50155:2017- Electronic equipment used on rolling stock EN50121-1:2017 - Electromagnetic compatibility - general EN50121-3-2:2016 - Electromagnetic compatibility - rolling stock EN61373:2010 - Rolling stock equipment - shock and vibration tests EN50125-1 - Environmental conditions for equipment - rolling stock and on-board equipment EN45545-2 - Fire protection on railway vehicles EN50306 - Railway rolling stock cables having special fire performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO<sub>2</sub> Sensor for Railway Applications - EE8915 - E+E Elektronik
Engerwitzdorf, Austria
CO2 Sensor for Railway Applications
EE8915
CO2 Sensor for Railway Applications EE8915
EE8915 measures reliably CO2 concentration in harsh environment and complies with the relevant railway standards. Active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independent of temperature, altitude or weather conditions. The EE8915 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long-term stability. A multi-point CO2 and temperature adjustment procedure leads to excellent measurement accuracy over the entire temperature working range. The innovative design enables the combination of short response time and high protection class. The CO2 measured data is available simultaneously as voltage and current output signal. The free EE-PCS Product Configuration Software facilitates the configuration and adjustment of the EE8915. Due to the compliance with the tough railway standards, the EE8915 stands for excellent performance in any challenging process and climate control application. Compliance with railway standards EN50155:2017- Electronic equipment used on rolling stock EN50121-1:2017 - Electromagnetic compatibility - general EN50121-3-2:2016 - Electromagnetic compatibility - rolling stock EN61373:2010 - Rolling stock equipment - shock and vibration tests EN50125-1 - Environmental conditions for equipment - rolling stock and on-board equipment EN45545-2 - Fire protection on railway vehicles EN50306 - Railway rolling stock cables having special fire performance

EE8915 measures reliably CO2 concentration in harsh environment and complies with the relevant railway standards. Active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independent of temperature, altitude or weather conditions.

The EE8915 incorporates the E+E dual wavelength NDIR CO2 sensor, which compensates for ageing effects, is highly insensitive to pollution and offers outstanding long-term stability. A multi-point CO2 and temperature adjustment procedure leads to excellent measurement accuracy over the entire temperature working range.

The innovative design enables the combination of short response time and high protection class. The CO2 measured data is available simultaneously as voltage and current output signal. The free EE-PCS Product Configuration Software facilitates the configuration and adjustment of the EE8915.

Due to the compliance with the tough railway standards, the EE8915 stands for excellent performance in any challenging process and climate control application.

Compliance with railway standards

  • EN50155:2017- Electronic equipment used on rolling stock
  • EN50121-1:2017 - Electromagnetic compatibility - general
  • EN50121-3-2:2016 - Electromagnetic compatibility - rolling stock
  • EN61373:2010 - Rolling stock equipment - shock and vibration tests
  • EN50125-1 - Environmental conditions for equipment - rolling stock and on-board equipment
  • EN45545-2 - Fire protection on railway vehicles
  • EN50306 - Railway rolling stock cables having special fire performance
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Gas Sensors
Product Number EE8915
Product Name CO2 Sensor for Railway Applications
Sensor Technology Infrared
Measurement Type Trace
Gas Types CO2; (0-2000 / 0-5000 / 0-10000 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

ExplorIR®-M 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Sensor Technology Enhanced Laser Diode Spectroscopy
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
SprintIR-R -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details