Cubic Sensor and Instrument Co.,Ltd. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy,... | |
| DESCRIPTION CM1106SL-N is super low power consumption, high performance NDIR CO2 sensor, which can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared (NDIR) technology. | |
| DESCRIPTION Dual beam with better accuracy and high stability NDIR CO2 sensor module CM1107 is mainly used to detect CO2 concentration by adopting non-dispersive infrared (NDIR) technology. It is widely... | |
| DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation... | |
| DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation... | |
| DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. | |
| Gasboard 7500E can be used to measure the gas flow and oxygen concentration based on the ultrasonic technology, which has better performance than electro-chemical and other oxygen sensors. With the... | |
| Gasboard7500C is an economical oxygen sensor used to detect oxygen concentration and gas flow in binary gases. Adopting ultrasonic detecting technology, It has better performance than electro-chemical and other oxygen... | |
| It adopts advanced non-dispersive infrared technology and qualified raw materials and parts, which can be integrated in safety and alarming devices, able to be used for environmental monitoring, gas drainage... | |
| It is an economical gas sensor used to detect oxygen concentration in binary gases. Adopting ultrasonic detecting technology, it is very stable and there is no need to calibrate the... | |
| Miniature NDIR C3H8 sensor adopts NDIR technology to detect C3H8 concentration in serve industrial applications, which can be integrated in safety and alarming devices, for environmental monitoring, gas drainage monitoring,... | |
| Miniature NDIR methane gas sensor adopts advanced non-dispersive technology to detect and monitor CH4 concentration. It is with a heated infrared source inside a small chamber, in this case, the... | |
| The fast response CO2 sensor from Wuhan Cubic adopts NDIR technology, mainly designed for end tidal carbon dioxide concentration measurement in fitness testing and metabolic assessment area, clinical anesthesia, ICU,... | |
| With the most popular NDIR technology, the SRH Series infrared carbon dioxide sensor has long service life, steady performance, high precision and need less maintenance, which is widely used for... |